Alpha Wire Multi-Conductor & Paired Cables 1294C SL002

Description
1294C SLATE 500 FT
Request a Quote Datasheet
Description
1294C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1294C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1294C SL002
Multi-Conductor & Paired Cables 1294C SL002
1294C SLATE 500 FT

1294C SLATE 500 FT

Buy Now
Multiple Conductor Cables - A1294C-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1294C-500-ND
Multiple Conductor Cables A1294C-500-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1294C SL002 - ALP1294C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1294C SL002
ALP1294C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1294C SL002 ALP1294C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1294C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1294C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1294C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.189 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 88K1336 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire
88K1336
Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire 88K1336
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 22AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg - 70137543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
70137543
Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg 70137543
PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 22 AWG, 0.010in. Insulation, 7⁄30 Stranding
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1294C SL002 A1294C-500-ND ALP1294C-SL002 88K1336 70137543
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 22 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1294C SL002 Shielded Multiconductor Cable, 4 Conductor, 22Awg, 500Ft, 300V; Cable Shielding Alpha Wire Cable, Shielded; 4; 22 AWG; 7 x 30; 0.19 in.; 0.010 in.; 0.032 in.; PVC; 75 deg
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-2300/406-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers