Alpha Wire Multiple Conductor Cables 1243 SL001

Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1243-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1243-100-ND
Multiple Conductor Cables A1243-100-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A1243-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1243-50-ND
Multiple Conductor Cables A1243-50-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A1243-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1243-1000-ND
Multiple Conductor Cables A1243-1000-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1243 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243 SL001
Multi-Conductor & Paired Cables 1243 SL001
1243 SLATE 1000 FT

1243 SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1243 SL001 - ALP1243-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1243 SL001
ALP1243-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1243 SL001 ALP1243-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PVC jacket, 300V, Gray, 1000ft, 1243 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PTFE insulation, PVC jacket, 300V, Gray, 1000ft, 1243 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Silver plated copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.19 VOLTAGE : 300V TEMPERATURE : -67°F to +392deg;F -55°C to +200°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Shielded Composite Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F9596 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F9596
Shielded Composite Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F9596
SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 3 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A1243-100-ND 1243 SL001 ALP1243-SL001 92F9596
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1243 SL001 Shielded Composite Cable, 3 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Silver plated copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Female HDMI With Screw Thread Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
Connecting cable - 706-150/314-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers