Alpha Wire Multi-Conductor & Paired Cables 1243/4 SL001

Description
1243/4 SLATE 1000 FT
Request a Quote Datasheet
Description
1243/4 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1243/4 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1243/4 SL001
Multi-Conductor & Paired Cables 1243/4 SL001
1243/4 SLATE 1000 FT

1243/4 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1243/4SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1243/4SL001-ND
Multiple Conductor Cables 1243/4SL001-ND
4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Slate 22 AWG Braid 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1243/4 SL001 - ALP1243/4-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1243/4 SL001
ALP1243/4-SL001
Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1243/4 SL001 ALP1243/4-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1243/4 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/4 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Braid Shield, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1243/4 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1243/4 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 & 22 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Braid JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.185 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Composite Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire - 92F6809 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Composite Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
92F6809
Shielded Composite Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire 92F6809
SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED COMPOSITE CABLE, 4 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1243/4 SL001 1243/4SL001-ND ALP1243/4-SL001 92F6809
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Braid Shield - 22 AWG & 22 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1243/4 SL001 Shielded Composite Cable, 4 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-230AC-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Form A Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-2500/400-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 1059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 55011570 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details