Alpha Wire Braid, Flat; 1 in. W; 85 A (Bare cable); Tinned Copper 1235 SV005

Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps
Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Suppliers

Company
Product
Description
Supplier Links
Braid, Flat; 1 in. W; 85 A (Bare cable); Tinned Copper - 70140429 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid, Flat; 1 in. W; 85 A (Bare cable); Tinned Copper
70140429
Braid, Flat; 1 in. W; 85 A (Bare cable); Tinned Copper 70140429
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding
A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33.

  • Flexible Ground Strips
  • Connect Moving Parts
  • Retrofit Applications
  • Bonding Straps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70140429
Product Name Braid, Flat; 1 in. W; 85 A (Bare cable); Tinned Copper
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 000413-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
28 AWG, PVC Insulated, Wire Spool - 9501 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0470 inch (1.19 mm)
Rated Temperature 105 C (221 F)
View Details