Alpha Wire Braid, Flat; 3/16 in. W; 25 A (Bare cable); Tinned Copper 1230 SV005

Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps
Description
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Suppliers

Company
Product
Description
Supplier Links
Braid, Flat; 3/16 in. W; 25 A (Bare cable); Tinned Copper - 70140423 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid, Flat; 3/16 in. W; 25 A (Bare cable); Tinned Copper
70140423
Braid, Flat; 3/16 in. W; 25 A (Bare cable); Tinned Copper 70140423
Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33. Flexible Ground Strips Connect Moving Parts Retrofit Applications Bonding Straps

Tinned Copper Flat Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding
A tight weave of multi-strand, soft drawn tinned copper wire; tinned copper braid is an ideal shielding material for short-run cables providing easy radial termination. In retrofit applications, provides additional shielding efficiency. Tinned copper flat braid, used as a Ground strap, provides an excellent, low resistance ground path. Meets requirements of Fed. Spec. QQ-W-343E Type S and ASTM-B-33.

  • Flexible Ground Strips
  • Connect Moving Parts
  • Retrofit Applications
  • Bonding Straps
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70140423
Product Name Braid, Flat; 3/16 in. W; 25 A (Bare cable); Tinned Copper
Approvals QQ-W-343E, ASTM-B-33, Meets QQ-B-575B
Unlock Full Specs
to access all available technical data

Similar Products

18 AWG, Silicone Insulated, Wire Spool - 9508 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 150 C (302 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 30-4046 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0220 inch (0.5588 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 3000 volts
Nominal Diameter 0.0770 to 0.1570 inch (1.96 to 3.99 mm)
Rated Temperature 105 C (221 F)
View Details