Alpha Wire Cable Sleeves 1221 SV005

Description
Tinned Copper Braid 1221 100ft
Request a Quote Datasheet
Description
Tinned Copper Braid 1221 100ft
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211655 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211655
Cable Sleeves 8211655
Tinned Copper Braid 1221 100ft

Tinned Copper Braid 1221 100ft

Supplier's Site
Sleeving, Flat Wire Braid, 0.64Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F7885 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Flat Wire Braid, 0.64Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F7885
Sleeving, Flat Wire Braid, 0.64Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F7885
SLEEVING, FLAT WIRE BRAID, 0.64MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, FLAT WIRE BRAID, 0.64MM W, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:-; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211655 02F7885
Product Name Cable Sleeves Sleeving, Flat Wire Braid, 0.64Mm W, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details