Alpha Wire Multi-Conductor & Paired Cables 1219/25C SL002

Description
1219/25C SLATE 500 FT
Request a Quote Datasheet
Description
1219/25C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1219/25C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/25C SL002
Multi-Conductor & Paired Cables 1219/25C SL002
1219/25C SLATE 500 FT

1219/25C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1219/25CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1219/25CSL002-ND
Multiple Conductor Cables 1219/25CSL002-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Slate 24 AWG Foil 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1219/25C SL002 - ALP1219/25C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1219/25C SL002
ALP1219/25C-SL002
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1219/25C SL002 ALP1219/25C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/25C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1219/25C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire - 03F6170 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
03F6170
Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire 03F6170
SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 25 CONDUCTOR, 24AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 1219/25C SL002 1219/25CSL002-ND ALP1219/25C-SL002 03F6170
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1219/25C SL002 Shielded Multiconductor Cable, 25 Conductor, 24Awg, 500Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Cable Shielding Foil Foil
Unlock Full Specs
to access all available technical data