Alpha Wire Multi-Conductor & Paired Cables 1219/20C SL005

Description
1219/20C SLATE 100 FT
Request a Quote Datasheet
Description
1219/20C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1219/20C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/20C SL005
Multi-Conductor & Paired Cables 1219/20C SL005
1219/20C SLATE 100 FT

1219/20C SLATE 100 FT

Buy Now
Control Cable - 8282433 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282433
Control Cable 8282433
Alpha Wire 1219/20C SL005 Control Cable

Alpha Wire 1219/20C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - A1219/20C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1219/20C-100-ND
Multiple Conductor Cables A1219/20C-100-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

20 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 1219/20C SL005 - ALP1219/20C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 1219/20C SL005
ALP1219/20C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 1219/20C SL005 ALP1219/20C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/20C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/20C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/20C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.298 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.30 in.; 0.010 in.; 0.032 in.; PVC; 75 de - 70137530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.30 in.; 0.010 in.; 0.032 in.; PVC; 75 de
70137530
Cable, Shielded; 20; 24 AWG; 7 x 32; 0.30 in.; 0.010 in.; 0.032 in.; PVC; 75 de 70137530
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6167 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6167
Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6167
SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 20 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1219/20C SL005 8282433 A1219/20C-100-ND ALP1219/20C-SL005 70137530 03F6167
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 20 Conductor - Gray - 300V - 100ft - Alpha 1219/20C SL005 Cable, Shielded; 20; 24 AWG; 7 x 32; 0.30 in.; 0.010 in.; 0.032 in.; PVC; 75 de Shielded Multiconductor Cable, 20 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Standards / Certifications RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023250 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Self-regulating heating cable PSB - self regulating heating cable psb - BARTEC
Specs
Rated Temperature -48.33 to 18.33 C (-55 to 65 F)
View Details