Alpha Wire Multiple Conductor Cables 1219/12C SL005

Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet
Description
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1219/12C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1219/12C-100-ND
Multiple Conductor Cables A1219/12C-100-ND
12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

12 Conductor Multi-Conductor Cable Slate 24 AWG Foil 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1219/12C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1219/12C SL005
Multi-Conductor & Paired Cables 1219/12C SL005
1219/12C SLATE 100 FT

1219/12C SLATE 100 FT

Buy Now
Cable, Shielded; 12; 24 AWG; 7 x 32; 0.27 in.; 0.010 in.; 0.032 in.; PVC; 75 de - 70137524 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Shielded; 12; 24 AWG; 7 x 32; 0.27 in.; 0.010 in.; 0.032 in.; PVC; 75 de
70137524
Cable, Shielded; 12; 24 AWG; 7 x 32; 0.27 in.; 0.010 in.; 0.032 in.; PVC; 75 de 70137524
PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032. Foil faced outward shield.

PVC Jacket Foil Shielded Multiconductor, 24 AWG, 0.010 in. Insulation
UL 2576, NEC type CM, CSA PCC FT4. Conductor: Stranded tinned copper. Insulation: Color coded PVC. Shield: Aluminum/polyester tape (100% coverage). Drain Wire: Tinned copper. Jacket: Gray PVC. Operating Temperature Range: +80°C — AWM, 75°C — CM. Nom Jacket Thickness: 0.032.
Foil faced outward shield.

Supplier's Site
Shielded Multiconductor Cable, 12 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 03F6162 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 12 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire
03F6162
Shielded Multiconductor Cable, 12 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire 03F6162
SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 12 CONDUCTOR, 24AWG, 100FT, 300V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 12 Conductor - Gray - 300V - 100ft - Alpha 1219/12C SL005 - ALP1219/12C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 12 Conductor - Gray - 300V - 100ft - Alpha 1219/12C SL005
ALP1219/12C-SL005
Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 12 Conductor - Gray - 300V - 100ft - Alpha 1219/12C SL005 ALP1219/12C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/12C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Foil Shield, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1219/12C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1219/12C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number A1219/12C-100-ND 1219/12C SL005 70137524 03F6162 ALP1219/12C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Shielded; 12; 24 AWG; 7 x 32; 0.27 in.; 0.010 in.; 0.032 in.; PVC; 75 de Shielded Multiconductor Cable, 12 Conductor, 24Awg, 100Ft, 300V; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Foil Shield - 24 AWG 12 Conductor - Gray - 300V - 100ft - Alpha 1219/12C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Cable Shielding Foil Foil Foil
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/201-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers