Alpha Wire Multiple Conductor Cables 1181/60C SL001

Description
60 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
60 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 216-1181/60CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1181/60CSL001-ND
Multiple Conductor Cables 216-1181/60CSL001-ND
60 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

60 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-1181/60CSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1181/60CSL001-DS-ND
Multiple Conductor Cables 216-1181/60CSL001-DS-ND
CABLE 60COND 22AWG SLATE FOOT

CABLE 60COND 22AWG SLATE FOOT

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1181/60C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/60C SL001
Multi-Conductor & Paired Cables 1181/60C SL001
1181/60C SLATE 1000 FT

1181/60C SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 28B6507 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
28B6507
Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 28B6507
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 60 Conductor - Gray - 300V - 1000ft - Alpha 1181/60C SL001 - ALP1181/60C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 60 Conductor - Gray - 300V - 1000ft - Alpha 1181/60C SL001
ALP1181/60C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 60 Conductor - Gray - 300V - 1000ft - Alpha 1181/60C SL001 ALP1181/60C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1181/60C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/60C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.52 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1181/60C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/60C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.52 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 216-1181/60CSL001-ND 1181/60C SL001 28B6507 ALP1181/60C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 60 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 60 Conductor - Gray - 300V - 1000ft - Alpha 1181/60C SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 60 # 60 #
Unlock Full Specs
to access all available technical data