Alpha Wire Multi-Conductor & Paired Cables 1181/25C SL002

Description
1181/25C SLATE 500 FT
Request a Quote
Description
1181/25C SLATE 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 03F3275, features 25 conductors made of 22 AWG stranded tinned copper, suitable for various applications. The cable has a nominal insulation thickness of 0.010 inches and a jacket thickness of 0.032 inches, both made from PVC. It is designed for a temperature range of -20 to 80°C and has a maximum pull tension of 137 lbs. The cable supports a voltage rating of 300 VRMS and has a capacitance of 33 pF/ft at 1 kHz. It is compliant with UL AWM/Style 2576 and CSA Type CMG standards, ensuring its suitability for general use. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 500 feet, making it convenient for larger projects.

Datasheet Summary
Powered by GS/AI

The Unshielded Multiconductor Cable, part number 03F3275, features 25 conductors made of 22 AWG stranded tinned copper, suitable for various applications. The cable has a nominal insulation thickness of 0.010 inches and a jacket thickness of 0.032 inches, both made from PVC. It is designed for a temperature range of -20 to 80°C and has a maximum pull tension of 137 lbs. The cable supports a voltage rating of 300 VRMS and has a capacitance of 33 pF/ft at 1 kHz. It is compliant with UL AWM/Style 2576 and CSA Type CMG standards, ensuring its suitability for general use. The product is also RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 500 feet, making it convenient for larger projects.

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1181/25C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1181/25C SL002
Multi-Conductor & Paired Cables 1181/25C SL002
1181/25C SLATE 500 FT

1181/25C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1181/25CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1181/25CSL002-ND
Multiple Conductor Cables 1181/25CSL002-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1181/25C SL002 - ALP1181/25C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1181/25C SL002
ALP1181/25C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1181/25C SL002 ALP1181/25C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/25C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1181/25C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1181/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.364 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC - 70139568 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC
70139568
Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC 70139568
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 03F3275 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
03F3275
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 03F3275
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1181/25C SL002 1181/25CSL002-ND ALP1181/25C-SL002 70139568 03F3275
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 25 Conductor - Gray - 300V - 500ft - Alpha 1181/25C SL002 Multiconductor Cable, Unshielded; 25; 22 AWG; 7 x 30; 0.36 in.; 0.010 in.; PVC Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 25 # 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/602-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers