Alpha Wire Multi-Conductor & Paired Cables 1180L SL001

Description
1180L SLATE 1000 FT
Request a Quote Datasheet
Description
1180L SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1180L SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1180L SL001
Multi-Conductor & Paired Cables 1180L SL001
1180L SLATE 1000 FT

1180L SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-1180LSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1180LSL001-ND
Multiple Conductor Cables 216-1180LSL001-ND
10 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

10 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-1180LSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1180LSL001-DS-ND
Multiple Conductor Cables 216-1180LSL001-DS-ND
CABLE 10COND 22AWG SLATE FOOT

CABLE 10COND 22AWG SLATE FOOT

Buy Now Datasheet
Ae C&c Lszh / 1000 Ft Alpha Wire - 73R0655 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 1000 Ft Alpha Wire
73R0655
Ae C&c Lszh / 1000 Ft Alpha Wire 73R0655
AE C&C LSZH / 1000 FT

AE C&C LSZH / 1000 FT

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1180L SL001 - ALP1180L-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1180L SL001
ALP1180L-SL001
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1180L SL001 ALP1180L-SL001
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 1180L SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1180L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 1180L SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1180L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.25 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1180L SL001 216-1180LSL001-ND 73R0655 ALP1180L-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Ae C&c Lszh / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 22 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1180L SL001
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8181-3xxx | Sensor cable, PVC, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3037/305-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers