Alpha Wire Multi-Conductor & Paired Cables 1173C SL021

Description
1173C SLATE BOX 1000FT
Request a Quote Datasheet
Description
1173C SLATE BOX 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1173C SL021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1173C SL021
Multi-Conductor & Paired Cables 1173C SL021
1173C SLATE BOX 1000FT

1173C SLATE BOX 1000FT

Buy Now
Multiple Conductor Cables - A1173SL-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1173SL-1000-ND
Multiple Conductor Cables A1173SL-1000-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire - 92F6807 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
92F6807
Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire 92F6807
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1173C SL021 A1173SL-1000-ND 92F6807
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 3 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Strainsert Cable - TMT4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers