Alpha Wire Control Cable 1173C SL005

Description
Alpha Wire 1173C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1173C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282253
Control Cable 8282253
Alpha Wire 1173C SL005 Control Cable

Alpha Wire 1173C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - A121-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A121-100-ND
Multiple Conductor Cables A121-100-ND
3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1173C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1173C SL005
Multi-Conductor & Paired Cables 1173C SL005
100' UNSHIELDED CABLE

100' UNSHIELDED CABLE

Buy Now
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 85K9582 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire
85K9582
Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire 85K9582
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 22AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 3; 22AWG; 7 x 30; 0.17 in.; 0.010 in.; PVC - 70139548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 3; 22AWG; 7 x 30; 0.17 in.; 0.010 in.; PVC
70139548
Multiconductor Cable, Unshielded; 3; 22AWG; 7 x 30; 0.17 in.; 0.010 in.; PVC 70139548
PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V Conductor: 22 AWG 7/30 Stranded Tinned Copper Insulation: Color-Coded Polyvinylchloride Temperature Range: –20° to +80°C — AWM, 75°C — CM Nominal Insulation Thickness: 0.010" Jacket Thickness: 0.032", Gray PVC Jacket Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4

PVC Jacket Unshielded Multiconductor, 22 AWG, 0.010 in. Insulation, 300 V

  • Conductor: 22 AWG 7/30 Stranded Tinned Copper
  • Insulation: Color-Coded Polyvinylchloride
  • Temperature Range: –20° to +80°C — AWM, 75°C — CM
  • Nominal Insulation Thickness: 0.010"
  • Jacket Thickness: 0.032", Gray PVC Jacket
  • Cable Styles: UL Type CM, AWM 2576 CSA PCC FT4
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1173C SL005 - ALP1173C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1173C SL005
ALP1173C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1173C SL005 ALP1173C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1173C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1173C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.172 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1173C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1173C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.172 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 8282253 A121-100-ND 1173C SL005 85K9582 70139548 ALP1173C-SL005
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, 3 Conductor, 22Awg, 100Ft, 300V; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 3; 22AWG; 7 x 30; 0.17 in.; 0.010 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 22 AWG 3 Conductor - Gray - 300V - 100ft - Alpha 1173C SL005
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-7300-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeP4 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
System cable - 706-2400/500-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers