Alpha Wire Multi-Conductor & Paired Cables 1120 CL005

Description
1120 CLEAR 100 FT
Request a Quote Datasheet
Description
1120 CLEAR 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1120 CL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1120 CL005
Multi-Conductor & Paired Cables 1120 CL005
1120 CLEAR 100 FT

1120 CLEAR 100 FT

Buy Now
Multiple Conductor Cables - 1120CL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1120CL005-ND
Multiple Conductor Cables 1120CL005-ND
2 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)

2 Conductor Multi-Conductor Cable Clear 28 AWG 100.0' (30.5m)

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire - 27M2950 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire
27M2950
Shielded Multiconductor Cable, 2 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire 27M2950
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 28AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 28AWG, 100FT, 200V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:28AWG; Conductor Area CSA:0.09mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1120 CL005 1120CL005-ND 27M2950
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 2 Conductor, 28Awg, 100Ft, 200V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details