Alpha Wire Multi-Conductor & Paired Cables 1115 MC005

Description
1115 MULTICLR 100 FT
Request a Quote Datasheet
Description
1115 MULTICLR 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1115 MC005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1115 MC005
Multi-Conductor & Paired Cables 1115 MC005
1115 MULTICLR 100 FT

1115 MULTICLR 100 FT

Buy Now
Multiple Conductor Cables - 1115MC005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1115MC005-ND
Multiple Conductor Cables 1115MC005-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Multiple 30 AWG 100.0' (30.5m)

Buy Now Datasheet
Unshielded Multiconductor Cable, 2 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Alpha Wire - 92F6756 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 2 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Alpha Wire
92F6756
Unshielded Multiconductor Cable, 2 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Alpha Wire 92F6756
UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 30AWG, 100FT, 200V; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 30AWG, 100FT, 200V; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:30AWG; Conductor Area CSA:0.05mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1115 MC005 1115MC005-ND 92F6756
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable, 2 Conductor, 30Awg, 100Ft, 200V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - AHT-K8P-M12-S-G-10M-WH-5-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
View Details
Stability Cables - SP-35SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Connecting cable - KMP6-15P-12-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers