Alpha Wire Multi-Conductor & Paired Cables 1102 MC001

Description
1102 MULTICLR 1000 FT
Request a Quote Datasheet
Description
1102 MULTICLR 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1102 MC001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1102 MC001
Multi-Conductor & Paired Cables 1102 MC001
1102 MULTICLR 1000 FT

1102 MULTICLR 1000 FT

Buy Now
Multiple Conductor Cables - A1102MC-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1102MC-1000-ND
Multiple Conductor Cables A1102MC-1000-ND
4 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)

4 Conductor Multi-Conductor Cable Multiple 32 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire - 04F9086 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire
04F9086
Unshielded Multiconductor Cable 4 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire 04F9086
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 32AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 32AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:32AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1102 MC001 A1102MC-1000-ND 04F9086
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 32Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details