Alpha Wire Multi-Conductor & Paired Cables 1075 SL002

Description
1075 SLATE 500 FT
Request a Quote Datasheet
Description
1075 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1075 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1075 SL002
Multi-Conductor & Paired Cables 1075 SL002
1075 SLATE 500 FT

1075 SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1075SL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1075SL002-ND
Multiple Conductor Cables 1075SL002-ND
15 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

15 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 500ft - Alpha 1075 SL002 - ALP1075-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 500ft - Alpha 1075 SL002
ALP1075-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 500ft - Alpha 1075 SL002 ALP1075-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1075 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1075 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.694 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1075 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1075 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.694 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 04F3460 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
04F3460
Unshielded Multiconductor Cable 15 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 04F3460
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1075 SL002 1075SL002-ND ALP1075-SL002 04F3460
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 15 Conductor - Gray - 600V - 500ft - Alpha 1075 SL002 Unshielded Multiconductor Cable 15 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NG760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 145 C (-67 to 293 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 16 GHz - FC342 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details