Alpha Wire Multi-Conductor & Paired Cables 1069 SL002

Description
1069 SLATE 500 FT
Request a Quote Datasheet
Description
1069 SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1069 SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1069 SL002
Multi-Conductor & Paired Cables 1069 SL002
1069 SLATE 500 FT

1069 SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 9 Conductor - Gray - 600V - 500ft - Alpha 1069 SL002 - ALP1069-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 9 Conductor - Gray - 600V - 500ft - Alpha 1069 SL002
ALP1069-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 9 Conductor - Gray - 600V - 500ft - Alpha 1069 SL002 ALP1069-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1069 SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1069 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.577 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 500ft, 1069 SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1069 SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.577 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site
Unshielded Multiconductor Cable 9 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 04F3454 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
04F3454
Unshielded Multiconductor Cable 9 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 04F3454
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Drop Ship:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1069 SL002 ALP1069-SL002 04F3454
Product Name Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 9 Conductor - Gray - 600V - 500ft - Alpha 1069 SL002 Unshielded Multiconductor Cable 9 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Cable Shielding No Shielding; Unshielded No Shielding
Standards / Certifications CE Marking; CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details