Alpha Wire Multi-Conductor & Paired Cables 1067 SL001

Description
1067 SLATE 1000 FT
Request a Quote Datasheet
Description
1067 SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1067 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1067 SL001
Multi-Conductor & Paired Cables 1067 SL001
1067 SLATE 1000 FT

1067 SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 216-1067SL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1067SL001-ND
Multiple Conductor Cables 216-1067SL001-ND
7 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

7 Conductor Multi-Conductor Cable Slate 16 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multiconductor Cable 7 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire - 04F3452 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire
04F3452
Unshielded Multiconductor Cable 7 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire 04F3452
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 16AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 7 Conductor - Gray - 600V - 1000ft - Alpha 1067 SL001 - ALP1067-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 7 Conductor - Gray - 600V - 1000ft - Alpha 1067 SL001
ALP1067-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 7 Conductor - Gray - 600V - 1000ft - Alpha 1067 SL001 ALP1067-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 1067 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1067 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 600V, Gray, 1000ft, 1067 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1067 SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.468 VOLTAGE : 600V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1067 SL001 216-1067SL001-ND 04F3452 ALP1067-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 7 Conductor 16Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 7 Conductor - Gray - 600V - 1000ft - Alpha 1067 SL001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3033/600-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details