Alpha Wire Cables, Wires - Multiple Conductor Cables 1012409 SL199

Description
Win Source Part Number: 1112316-1012409 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 9 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.236" (5.99mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409-SL199; 1012409SL199; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012409 SL199-ND,1012409SL19 9 Base Product Number: 1012409
Request a Quote Datasheet
Description
Win Source Part Number: 1112316-1012409 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 9 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.236" (5.99mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409-SL199; 1012409SL199; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012409 SL199-ND,1012409SL19 9 Base Product Number: 1012409
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1112316-1012409 SL199
Cables, Wires - Multiple Conductor Cables 1112316-1012409 SL199
Win Source Part Number: 1112316-1012409 SL199 Category: Cables, Wires>Multiple Conductor Cables Features: Drain Wire Package: Spool Wire Gauge: 24 AWG Length: 1000.0' (304.8m) Cable Type: Multi-Conductor Usage: Computer Voltage: 300 V Number of Conductors: 9 Standard Package: 1,000 Shield Material: Aluminum Conductor Strand: 7/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.236" (5.99mm) Shield Type: Foil Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0350" (0.889mm) Shield Coverage: 100% Temperature Range - Operating: -20°C ~ 80°C Alternative Parts (Cross-Reference): 1012409-SL199; 1012409SL199; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 1012409 SL199-ND,1012409SL19 9 Base Product Number: 1012409

Win Source Part Number: 1112316-1012409 SL199
Category: Cables, Wires>Multiple Conductor Cables
Features: Drain Wire
Package: Spool
Wire Gauge: 24 AWG
Length: 1000.0' (304.8m)
Cable Type: Multi-Conductor
Usage: Computer
Voltage: 300 V
Number of Conductors: 9
Standard Package: 1,000
Shield Material: Aluminum
Conductor Strand: 7/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.236" (5.99mm)
Shield Type: Foil
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0350" (0.889mm)
Shield Coverage: 100%
Temperature Range - Operating: -20°C ~ 80°C
Alternative Parts (Cross-Reference): 1012409-SL199; 1012409SL199;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 1012409 SL199-ND,1012409SL199
Base Product Number: 1012409

Buy Now Datasheet
Ae C&c / Bulk Ft Alpha Wire - 90R3181 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c / Bulk Ft Alpha Wire
90R3181
Ae C&c / Bulk Ft Alpha Wire 90R3181
AE C&C / BULK FT

AE C&C / BULK FT

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1112316-1012409 SL199 90R3181
Product Name Cables, Wires - Multiple Conductor Cables Ae C&c / Bulk Ft Alpha Wire
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Armored Flexible Cable, DC-110 GHz, 6.0″ - WBL-0.5FTW1F1M+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
View Details
2 suppliers