Alpha & Omega Semiconductor, Ltd. MOSFET Transistor TF9N50

Description
Product overview: TF9N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TF9N50 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: TF9N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TF9N50 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
MOSFET Transistor
285-TF9N50
MOSFET Transistor 285-TF9N50
Product overview: TF9N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TF9N50 can be used for catalog matching and distributor lookup.

Product overview: TF9N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TF9N50 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TF9N50 - 757392-TF9N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TF9N50
757392-TF9N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TF9N50 757392-TF9N50
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 757392-TF9N50 Manufacturer Homepage: www.aosmd.com Reference case: TO-220F Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 757392-TF9N50
Manufacturer Homepage: www.aosmd.com
Reference case: TO-220F
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number 285-TF9N50 757392-TF9N50
Product Name MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TF9N50
Unlock Full Specs
to access all available technical data

Similar Products

Dual N-channel 100 V, 27.5 mΩ standard level MOSFET - BUK7K32-100EX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 29000 milliamps
View Details
5 suppliers
MOSFETs - 2060090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 24N025S - 075213-24N025S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts
PD 2800 to 89000 milliwatts
View Details
2 suppliers