Alpha & Omega Semiconductor, Ltd. RF Power Dividers/Splitters - PD4W18-12 PD4W18-12

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 271311-PD4W18-12 Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 271311-PD4W18-12 Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - PD4W18-12 - PD4W18-12 - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD4W18-12
PD4W18-12
RF Power Dividers/Splitters - PD4W18-12 PD4W18-12
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 271311-PD4W18-12 Popularity: Low Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 271311-PD4W18-12
Popularity: Low
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now
Rf Power Divider Splitter - 851-PD4W18-12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Rf Power Divider Splitter
851-PD4W18-12
Rf Power Divider Splitter 851-PD4W18-12
Product overview: PD4W18-12 from Alpha and Omega Semiconductor, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W18-12 can be used for catalog matching and distributor lookup.

Product overview: PD4W18-12 from Alpha and Omega Semiconductor, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD4W18-12 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number PD4W18-12 851-PD4W18-12
Product Name RF Power Dividers/Splitters - PD4W18-12 Rf Power Divider Splitter
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-20-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Splitters/Combiners - WM2PD-0.5-6-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized Module
Frequency 500.00 to 6000.00 MHz
View Details
0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details