Alpha & Omega Semiconductor, Ltd. EMI/RFI Filters (LC, RC Networks) - AOZ8533DI AOZ8533DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017426-AOZ8533DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 450MHz (Cutoff) Values: L = 17nH, C = 16pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017426-AOZ8533DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 450MHz (Cutoff) Values: L = 17nH, C = 16pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - AOZ8533DI
AOZ8533DI
EMI/RFI Filters (LC, RC Networks) - AOZ8533DI AOZ8533DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017426-AOZ8533DI Packaging: Reel - TR Type: Low Pass Voltage Rating: 5V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC (Pi) Height: 0.024" (0.60mm) Number of Channels: 4 Attenuation Value: -25dB @ 800MHz to 3GHz Filter Order: 3rd Center / Cutoff Frequency: 450MHz (Cutoff) Values: L = 17nH, C = 16pF ESD Protection: Yes Categories: Filters Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017426-AOZ8533DI
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 5V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.024" (0.60mm)
Number of Channels: 4
Attenuation Value: -25dB @ 800MHz to 3GHz
Filter Order: 3rd
Center / Cutoff Frequency: 450MHz (Cutoff)
Values: L = 17nH, C = 16pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.071" L x 0.047" W (1.80mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number AOZ8533DI
Product Name EMI/RFI Filters (LC, RC Networks) - AOZ8533DI
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details
836.5 MHz RF SAW Filter - Band 5 Uplink - 855821 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B043QB4S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details