Alpha & Omega Semiconductor, Ltd. EMI/RFI Filters (LC, RC Networks) - AOZ8533 AOZ8533

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 817245-AOZ8533 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 817245-AOZ8533 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - AOZ8533
AOZ8533
EMI/RFI Filters (LC, RC Networks) - AOZ8533 AOZ8533
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 817245-AOZ8533 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 817245-AOZ8533
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number AOZ8533
Product Name EMI/RFI Filters (LC, RC Networks) - AOZ8533
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-108TR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6525 MHz
Insertion Loss 3 dB
View Details
RF Filters - 1761-B040RG9S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4000 MHz
View Details
Cavity Filters: Very low insertion loss and high selectivity -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 30 to 51000 MHz
View Details
MFB-3300CH, Passive MMIC 26-40GHz Bandpass Filter - MFB-3300CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 to 40000 MHz
View Details