The AOZ6606PI is a 6A synchronous buck regulator designed for DC/DC conversion between 4.5V and 18V input voltage, providing an adjustable output down to 0.8V. It operates at 600kHz with internal 52mΩ high-side and 24mΩ low-side MOSFETs, and is housed in an EPAD-SO8 package. The device supports external soft start, cycle-by-cycle current limiting, pre-bias start-up, and thermal shutdown, with an operating ambient temperature range of -40°C to +85°C.
IC REG BUCK ADJUSTABLE 6A 8SO Product overview: AOZ6606PI from Alpha and Omega Semiconductor, Inc. is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-AOZ6606PI can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-AOZ6606PI |
| Product Name | Buck 6A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.8000 volts |
| Input Voltage | 18 volts |
| IOUT | 6 amps |