Alpha & Omega Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI AOZ6236QI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145103-AOZ6236QI Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 40pC Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Channel Capacitance (CS(off), CD(off)): 15pF Categories: Integrated Circuits Supplier Device Package: 10-QFN (1.8x1.4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 35ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145103-AOZ6236QI Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 40pC Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Channel Capacitance (CS(off), CD(off)): 15pF Categories: Integrated Circuits Supplier Device Package: 10-QFN (1.8x1.4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 35ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI - 1145103-AOZ6236QI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI
1145103-AOZ6236QI
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI 1145103-AOZ6236QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145103-AOZ6236QI Switch Circuit: SPDT -3db Bandwidth: 50MHz Charge Injection: 40pC Crosstalk: -70dB at 100kHz Channel-to-Channel Matching (ΔRon): 20mOhm Channel Capacitance (CS(off), CD(off)): 15pF Categories: Integrated Circuits Supplier Device Package: 10-QFN (1.8x1.4) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.aosmd.com Manufacturer Package: 10-UFQFN On-State Resistance (Maximum): 400mOhm Switch Time (Ton, Toff) (Maximum): 60ns, 35ns Current - Leakage (IS(off)) (Maximum): 50nA Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 4.3V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145103-AOZ6236QI
Switch Circuit: SPDT
-3db Bandwidth: 50MHz
Charge Injection: 40pC
Crosstalk: -70dB at 100kHz
Channel-to-Channel Matching (ΔRon): 20mOhm
Channel Capacitance (CS(off), CD(off)): 15pF
Categories: Integrated Circuits
Supplier Device Package: 10-QFN (1.8x1.4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 10-UFQFN
On-State Resistance (Maximum): 400mOhm
Switch Time (Ton, Toff) (Maximum): 60ns, 35ns
Current - Leakage (IS(off)) (Maximum): 50nA
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 4.3V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
AOZ6236QI
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AOZ6236QI
IC SWITCH SPDT X 2 400MOHM 10QFN

IC SWITCH SPDT X 2 400MOHM 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1145103-AOZ6236QI AOZ6236QI
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6236QI Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 289-597 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Octal buffer/line driver; 3-state - 74AHC244BQ,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053PWRG4 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers