Alpha & Omega Semiconductor, Ltd. Interface - Interface - Analog Switches - Special Purpose - AOZ6186QT AOZ6186QT

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017395-AOZ6186QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 960MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017395-AOZ6186QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 960MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - AOZ6186QT - 1017395-AOZ6186QT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - AOZ6186QT
1017395-AOZ6186QT
Interface - Interface - Analog Switches - Special Purpose - AOZ6186QT 1017395-AOZ6186QT
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017395-AOZ6186QT Packaging: Reel - TR Features: Break-Before-Make Applications: Audio, USB Switch Circuit: DPDT -3db Bandwidth: 960MHz Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 10-QFN (1.8x1.4) Single Supply Voltage (V+): 1.65 V to 4.5 V Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017395-AOZ6186QT
Packaging: Reel - TR
Features: Break-Before-Make
Applications: Audio, USB
Switch Circuit: DPDT
-3db Bandwidth: 960MHz
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 10-QFN (1.8x1.4)
Single Supply Voltage (V+): 1.65 V to 4.5 V
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - AOZ6186QT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
AOZ6186QT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose AOZ6186QT
IC USB 2.0 SWITCH DPDT 10QFN

IC USB 2.0 SWITCH DPDT 10QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1017395-AOZ6186QT AOZ6186QT
Product Name Interface - Interface - Analog Switches - Special Purpose - AOZ6186QT Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR - 198424-A5358CLWTR - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260843-SI32184-A-FMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details