Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145102-AOZ6135HI
Packaging: Tape and Reel
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: 75pC
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 30mOhm
Channel Capacitance (CS(off), CD(off)): 7pF
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
On-State Resistance (Maximum): 1.2Ohm
Switch Time (Ton, Toff) (Maximum): 40ns, 20ns
Current - Leakage (IS(off)) (Maximum): 20nA
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V
IC ANLG SWITCH SPDT SC70-6
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 1145102-AOZ6135HI | AOZ6135HI |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6135HI | Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |