Alpha & Omega Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI AOZ6134DI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180690-AOZ6134DI Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 90pC Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 7pF Family Name: AOZ6134 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.2Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 45ns Current - Leakage (IS(off)) (Maximum): 30nA Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180690-AOZ6134DI Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 90pC Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 7pF Family Name: AOZ6134 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.2Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 45ns Current - Leakage (IS(off)) (Maximum): 30nA Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI - 180690-AOZ6134DI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI
180690-AOZ6134DI
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI 180690-AOZ6134DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 180690-AOZ6134DI Switch Circuit: SPDT -3db Bandwidth: 180MHz Charge Injection: 90pC Crosstalk: -60dB at 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Channel Capacitance (CS(off), CD(off)): 7pF Family Name: AOZ6134 Categories: Integrated Circuits Supplier Device Package: 6-DFN (1.2x1.0) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-UFDFN On-State Resistance (Maximum): 1.2Ohm Switch Time (Ton, Toff) (Maximum): 55ns, 45ns Current - Leakage (IS(off)) (Maximum): 30nA Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage , Single (V+): 1.65V ~ 5.5V

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 180690-AOZ6134DI
Switch Circuit: SPDT
-3db Bandwidth: 180MHz
Charge Injection: 90pC
Crosstalk: -60dB at 1MHz
Channel-to-Channel Matching (ΔRon): 30mOhm
Channel Capacitance (CS(off), CD(off)): 7pF
Family Name: AOZ6134
Categories: Integrated Circuits
Supplier Device Package: 6-DFN (1.2x1.0)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-UFDFN
On-State Resistance (Maximum): 1.2Ohm
Switch Time (Ton, Toff) (Maximum): 55ns, 45ns
Current - Leakage (IS(off)) (Maximum): 30nA
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single (V+): 1.65V ~ 5.5V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
AOZ6134DI
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AOZ6134DI
IC USB 2.0 SWITCH 6DFN

IC USB 2.0 SWITCH 6DFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 180690-AOZ6134DI AOZ6134DI
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6134DI Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4288ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers