Alpha & Omega Semiconductor, Ltd. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI AOZ6115CI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017393-AOZ6115CI Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TS5A3166DBVR; MAX4626EUK-T; MAX4626EUK; AOZ6115CI; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017393-AOZ6115CI Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TS5A3166DBVR; MAX4626EUK-T; MAX4626EUK; AOZ6115CI; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI - 1017393-AOZ6115CI - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI
1017393-AOZ6115CI
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI 1017393-AOZ6115CI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017393-AOZ6115CI Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NO -3db Bandwidth: 300MHz Charge Injection: 2pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 3 Ohm Case / Package: SOT-23-5 Single Supply Voltage (V+): 1.65 V to 5.5 V Max Switch Time (Ton,Toff): 40ns, 20ns Channel Capacitance(CS off, CD off): 7.5pF Max Leakage Current (IS off): 100nA Alternative Parts (Cross-Reference): TS5A3166DBVR; MAX4626EUK-T; MAX4626EUK; AOZ6115CI; Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017393-AOZ6115CI
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NO
-3db Bandwidth: 300MHz
Charge Injection: 2pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 3 Ohm
Case / Package: SOT-23-5
Single Supply Voltage (V+): 1.65 V to 5.5 V
Max Switch Time (Ton,Toff): 40ns, 20ns
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 100nA
Alternative Parts (Cross-Reference): TS5A3166DBVR; MAX4626EUK-T; MAX4626EUK; AOZ6115CI;
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
AOZ6115CI
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers AOZ6115CI
IC ANLG SWITCH SPST SOT23-5

IC ANLG SWITCH SPST SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1017393-AOZ6115CI AOZ6115CI
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - AOZ6115CI Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Interface - Specialized - AD9888KS-205 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details