Alpha & Omega Semiconductor, Ltd. Power Drivers - Modules - AOZ5237QI AOZ5237QI

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861230-AOZ5237QI Features: Power Driver Module MOSFET 1 Phase 40 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5237 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1923-6, 785-1923-1, 785-1923-2
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861230-AOZ5237QI Features: Power Driver Module MOSFET 1 Phase 40 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5237 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1923-6, 785-1923-1, 785-1923-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - AOZ5237QI - 861230-AOZ5237QI - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - AOZ5237QI
861230-AOZ5237QI
Power Drivers - Modules - AOZ5237QI 861230-AOZ5237QI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861230-AOZ5237QI Features: Power Driver Module MOSFET 1 Phase 40 A 31-PowerVFQFN Module Package: Reel - TR Package: 31-PowerVFQFN Module Mounting: Surface Mount Family Name: AOZ5237 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 785-1923-6, 785-1923-1, 785-1923-2

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861230-AOZ5237QI
Features: Power Driver Module MOSFET 1 Phase 40 A 31-PowerVFQFN Module
Package: Reel - TR
Package: 31-PowerVFQFN Module
Mounting: Surface Mount
Family Name: AOZ5237
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 785-1923-6, 785-1923-1, 785-1923-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 861230-AOZ5237QI
Product Name Power Drivers - Modules - AOZ5237QI
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI5330K-B00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details
PMIC - PMIC - Full, Half - Bridge Drivers - DRV8833PWPR - 014639-DRV8833PWPR - Win Source Electronics
Specs
Supply Voltage 2.7 to 10.8 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOP; SSOP; TSSOP; 16-HTSSOP
View Details
LED Drivers - NCR320PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Constant Current
Output Voltage 16 volts
View Details