Alpha & Omega Semiconductor, Ltd. Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management AOZ5049QI-02

Description
Win Source Part Number: 1377833-AOZ5049QI-02 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Package / Case: 24-PowerTFQFN Module Supplier Device Package: 24-QFN (3.5x5) Base Product Number: AOZ5049 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 35A Voltage - Input: 4.5V ~ 25V Sensing Method: High/Low-Side
Request a Quote Datasheet
Description
Win Source Part Number: 1377833-AOZ5049QI-02 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Package / Case: 24-PowerTFQFN Module Supplier Device Package: 24-QFN (3.5x5) Base Product Number: AOZ5049 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 35A Voltage - Input: 4.5V ~ 25V Sensing Method: High/Low-Side
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management - 1377833-AOZ5049QI-02 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
1377833-AOZ5049QI-02
Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management 1377833-AOZ5049QI-02
Win Source Part Number: 1377833-AOZ5049QI-02 Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Managemen t Package: Tape & Reel Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 45 pct. Mfr: Alpha & Omega Semiconductor Inc. Product Status: Active Package / Case: 24-PowerTFQFN Module Supplier Device Package: 24-QFN (3.5x5) Base Product Number: AOZ5049 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Current Monitor Current - Output: 35A Voltage - Input: 4.5V ~ 25V Sensing Method: High/Low-Side

Win Source Part Number: 1377833-AOZ5049QI-02
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 45 pct.
Mfr: Alpha & Omega Semiconductor Inc.
Product Status: Active
Package / Case: 24-PowerTFQFN Module
Supplier Device Package: 24-QFN (3.5x5)
Base Product Number: AOZ5049
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Current Monitor
Current - Output: 35A
Voltage - Input: 4.5V ~ 25V
Sensing Method: High/Low-Side

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1377833-AOZ5049QI-02
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Injection Current Probe - Model ICP-621 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Current Converter Module - 825-MCM180 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details