Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8DFN
IC REG BUCK ADJUSTABLE 3A 8DFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AOZ3103DI_2 | AOZ3103DI_2 | AOZ3103DI_2 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 8-SMD, Flat Lead Exposed Pad | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 0.8000 to 15.3 volts | 0.8000 volts |