The AOZ3024PI is a synchronous buck regulator designed for high efficiency and ease of use, capable of delivering up to 3 A of continuous output current. It operates within an input voltage range of 4.5 V to 18 V and allows for an adjustable output voltage down to 0.8 V. The device features a 70 m,Ѷ internal high-side switch and a 40 m,Ѷ internal low-side switch, achieving efficiency levels of up to 95%. The AOZ3024PI includes several protective features such as cycle-by-cycle current limit, short-circuit protection, and thermal shutdown. It operates at a switching frequency of 500 kHz and has an internal soft start function. The regulator is housed in an exposed pad SO-8 package and is rated for operation in ambient temperatures from -40 °C to +85 °C. Typical applications for the AOZ3024PI include point-of-load DC/DC converters, LCD TVs, set-top boxes, and DVD/Blu-ray players. The product is compliant with RoHS standards and is categorized as a Green Product, indicating reduced levels of halogens.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145098-AOZ3024PI
Series: EZBuck
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: AOZ3024
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: 8-SO Exposed Pad
Output Voltage MAX: 15.3V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Alternative Parts (Cross-Reference): AP65200FK-7; RT7248NGSP; MP2212DN-LF;
Country of Origin: China
Estimated EOL Date: 2019
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8SO
IC REG BUCK ADJUSTABLE 3A 8SO
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1145098-AOZ3024PI | AOZ3024PI-ND | AOZ3024PI | AOZ3024PI | AOZ3024PI |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AOZ3024PI | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.8000 volts | 0.8000 to 15.3 volts | 0.8000 to 15.3 volts | 0.8000 volts |