Alpha & Omega Semiconductor, Ltd. 2A Voltage Regulator IC AOZ2002PI

Description
IC REG LINEAR POS ADJ 2A 8SO Product overview: AOZ2002PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2002PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 2A 8SO Product overview: AOZ2002PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2002PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A Voltage Regulator IC
776-AOZ2002PI
2A Voltage Regulator IC 776-AOZ2002PI
IC REG LINEAR POS ADJ 2A 8SO Product overview: AOZ2002PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2002PI can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 2A 8SO Product overview: AOZ2002PI from Alpha and Omega Semiconductor, Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AOZ2002PI can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - AOZ2002PI - 1017380-AOZ2002PI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AOZ2002PI
1017380-AOZ2002PI
PMIC - PMIC - Voltage Regulators - Linear - AOZ2002PI 1017380-AOZ2002PI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017380-AOZ2002PI Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable, Power Good Output Current: 2A Family Name: AOZ2002 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Exposed Pad Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1V Dropout Voltage-Max: 0.25V @ 2A Operating Supply Current: 1mA Maximum Output Voltage: 5.25V Protection Features: Over Current, Over Temperature, Power On Reset (POR) Introduction Date: October 10, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017380-AOZ2002PI
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 2A
Family Name: AOZ2002
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO Exposed Pad
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.25V @ 2A
Operating Supply Current: 1mA
Maximum Output Voltage: 5.25V
Protection Features: Over Current, Over Temperature, Power On Reset (POR)
Introduction Date: October 10, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AOZ2002PI - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AOZ2002PI
PMIC - Voltage Regulators - Linear AOZ2002PI
IC REG LINEAR POS ADJ 2A 8SO

IC REG LINEAR POS ADJ 2A 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AOZ2002PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AOZ2002PI
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AOZ2002PI
IC REG LINEAR POS ADJ 2A 8SO

IC REG LINEAR POS ADJ 2A 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AOZ2002PI 1017380-AOZ2002PI AOZ2002PI AOZ2002PI
Product Name 2A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - AOZ2002PI PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 8-SO Exposed Pad SOIC
Output Voltage 1 volts 1 volts 1 volts
IOUT 2 amps 2 amps 2 amps 2 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data