Power Switch/Driver 1:1 N-Channel 3.5A 12-WLCSP (1.81x1.31)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | AOZ1356LI-05 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | Low-side |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Noninverting |
| Output Current | 3.5 amps |