Alpha & Omega Semiconductor, Ltd. 1.2A LED Driver IC AOZ1084DI

Description
IC LED DRVR RGLTR PWM 1.2A 8DFN Product overview: AOZ1084DI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1084DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LED DRVR RGLTR PWM 1.2A 8DFN Product overview: AOZ1084DI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1084DI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2A LED Driver IC
137-AOZ1084DI
1.2A LED Driver IC 137-AOZ1084DI
IC LED DRVR RGLTR PWM 1.2A 8DFN Product overview: AOZ1084DI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1084DI can be used for catalog matching and distributor lookup.

IC LED DRVR RGLTR PWM 1.2A 8DFN Product overview: AOZ1084DI from Alpha and Omega Semiconductor, Inc. is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-AOZ1084DI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - AOZ1084DI-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
AOZ1084DI-ND
LED Drivers AOZ1084DI-ND
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.2A 8-DFN-EP (2x2)

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1.2A 8-DFN-EP (2x2)

Buy Now Datasheet
PMIC - PMIC - LED Drivers - AOZ1084DI - 1017349-AOZ1084DI - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - AOZ1084DI
1017349-AOZ1084DI
PMIC - PMIC - LED Drivers - AOZ1084DI 1017349-AOZ1084DI
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017349-AOZ1084DI Packaging: Reel - TR Type: DC DC Regulator Applications: Lighting, Signage Mounting: SMD (SMT) Frequency: 450kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: PWM Family Name: AOZ1084 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (2x2) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 4.5V Channel Output Current: 1.2A Alternative Parts (Cross-Reference): NTE7208; LT3474IFE-1; LT3474IFE-1#PBF; MP24183DQ; Introduction Date: April 24, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017349-AOZ1084DI
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Lighting, Signage
Mounting: SMD (SMT)
Frequency: 450kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Family Name: AOZ1084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (2x2)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 1.2A
Alternative Parts (Cross-Reference): NTE7208; LT3474IFE-1; LT3474IFE-1#PBF; MP24183DQ;
Introduction Date: April 24, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - LED Drivers - AOZ1084DI - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
AOZ1084DI
PMIC - LED Drivers AOZ1084DI
IC LED DRVR RGLTR DIM 1.2A 8DFN

IC LED DRVR RGLTR DIM 1.2A 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - AOZ1084DI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
AOZ1084DI
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers AOZ1084DI
IC LED DRVR RGLTR PWM 1.2A 8DFN

IC LED DRVR RGLTR PWM 1.2A 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-AOZ1084DI AOZ1084DI-ND 1017349-AOZ1084DI AOZ1084DI AOZ1084DI
Product Name 1.2A LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - AOZ1084DI PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Input Voltage 4.5 to 36 volts 4.5 to 36 volts 4.5 volts 4.5 to 36 volts
Number of Channels 1 #
Package Type Tape & Reel (TR) 8-DFN (2x2)
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver IC - 137-AAT3190IKS-T1 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Input Voltage 2.7 to 5.5 volts
Number of Channels 2 #
Package Type Tape & Reel (TR)
View Details
5 suppliers
LED Drivers - 1727-3556-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 15 volts
Output Current 40 milliamps
View Details
4 suppliers
LED Drivers - 1766757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details