Alpha & Omega Semiconductor, Ltd. 650V 7A MOSFET Transistor AOW7S65

Description
650V 7A a MOS TM Power Transistor Product overview: AOW7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOW7S65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V 7A a MOS TM Power Transistor Product overview: AOW7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOW7S65 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650V 7A MOSFET Transistor
285-AOW7S65
650V 7A MOSFET Transistor 285-AOW7S65
650V 7A a MOS TM Power Transistor Product overview: AOW7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOW7S65 can be used for catalog matching and distributor lookup.

650V 7A a MOS TM Power Transistor Product overview: AOW7S65 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 650V, 7A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-AOW7S65 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S65 - 1145077-AOW7S65 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S65
1145077-AOW7S65
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S65 1145077-AOW7S65
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145077-AOW7S65 Series: aMOS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-262-3 Long Leads, I2Pak, TO-262AA Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 7A (Tc) Family Name: AOW7S65 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-262 Channel Type Type: N Drain Source Voltage: 650V Vgs(th) (Maximum) @ Id: 4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 434pF @ 100V Vgs (Maximum): ±30V Power Dissipation (Maximum): 104W (Tc) Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 3.5A, 10V Alternative Parts (Cross-Reference): STFI13NK60Z; STI13NM60N; IPI65R660CFDXKSA1; Introduction Date: January 10, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145077-AOW7S65
Series: aMOS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 7A (Tc)
Family Name: AOW7S65
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-262
Channel Type Type: N
Drain Source Voltage: 650V
Vgs(th) (Maximum) @ Id: 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 9.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 434pF @ 100V
Vgs (Maximum): ±30V
Power Dissipation (Maximum): 104W (Tc)
Rds On (Maximum) @ Id, Vgs: 650 mOhm @ 3.5A, 10V
Alternative Parts (Cross-Reference): STFI13NK60Z; STI13NM60N; IPI65R660CFDXKSA1;
Introduction Date: January 10, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 285-AOW7S65 1145077-AOW7S65
Product Name 650V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW7S65
V(BR)DSS 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details