Alpha & Omega Semiconductor, Ltd. 500V 14A MOSFET Transistor AOW14N50

Description
MOSFET N-CH 500V 14A TO262 Product overview: AOW14N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW14N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 500V 14A TO262 Product overview: AOW14N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW14N50 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
500V 14A MOSFET Transistor
278-AOW14N50
500V 14A MOSFET Transistor 278-AOW14N50
MOSFET N-CH 500V 14A TO262 Product overview: AOW14N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW14N50 can be used for catalog matching and distributor lookup.

MOSFET N-CH 500V 14A TO262 Product overview: AOW14N50 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOW14N50 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW14N50 - 078218-AOW14N50 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW14N50
078218-AOW14N50
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW14N50 078218-AOW14N50
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078218-AOW14N50 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 278W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-262 Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 14A (Tc) Gate-Source Threshold Voltage: 4.5V @ 250μA Max Gate Charge: 51nC @ 10V Max Input Capacitance: 2297pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 380 mOhm @ 7A, 10V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078218-AOW14N50
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 278W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-262
Dimension: TO-262-3 Long Leads, I2Pak, TO-262AA
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 14A (Tc)
Gate-Source Threshold Voltage: 4.5V @ 250μA
Max Gate Charge: 51nC @ 10V
Max Input Capacitance: 2297pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 380 mOhm @ 7A, 10V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - AOW14N50-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOW14N50-ND
Single FETs, MOSFETs AOW14N50-ND
N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-262

N-Channel 500V 14A (Tc) 278W (Tc) Through Hole TO-262

Buy Now Datasheet
MOSFET N-CH 500V 14A TO262 - 62-AOW14N50 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 500V 14A TO262
62-AOW14N50
MOSFET N-CH 500V 14A TO262 62-AOW14N50
MOSFET N-CH 500V 14A TO262

MOSFET N-CH 500V 14A TO262

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOW14N50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOW14N50
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOW14N50
MOSFET N-CH 500V 14A TO262

MOSFET N-CH 500V 14A TO262

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOW14N50 078218-AOW14N50 AOW14N50-ND 62-AOW14N50 AOW14N50
Product Name 500V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOW14N50 Single FETs, MOSFETs MOSFET N-CH 500V 14A TO262 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 278000 milliwatts 278000 milliwatts 278000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tube SOT3; TO-262 TO-262-3 Long Leads, I2PAK, TO-262AA TO-262-3 Long Leads, I2PAK, TO-262AA
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data