Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOU4S60

Description
N-Channel 600V 4A (Tc) 56.8W (Tc) Through Hole TO-251-3
Request a Quote Datasheet
Description
N-Channel 600V 4A (Tc) 56.8W (Tc) Through Hole TO-251-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOU4S60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOU4S60-ND
Single FETs, MOSFETs AOU4S60-ND
N-Channel 600V 4A (Tc) 56.8W (Tc) Through Hole TO-251-3

N-Channel 600V 4A (Tc) 56.8W (Tc) Through Hole TO-251-3

Buy Now Datasheet
Singapore, Singapore
600V 4A MOSFET Transistor
278-AOU4S60
600V 4A MOSFET Transistor 278-AOU4S60
MOSFET N-CH 600V 4A TO251-3 Product overview: AOU4S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU4S60 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 4A TO251-3 Product overview: AOU4S60 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOU4S60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU4S60 - 1017295-AOU4S60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU4S60
1017295-AOU4S60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU4S60 1017295-AOU4S60
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017295-AOU4S60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 56.8W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-251-3 Dimension: TO-251-3 Short Leads, IPak, TO-251AA Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 4A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 6nC @ 10V Max Input Capacitance: 263pF @ 100V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017295-AOU4S60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56.8W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-251-3
Dimension: TO-251-3 Short Leads, IPak, TO-251AA
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 4A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 6nC @ 10V
Max Input Capacitance: 263pF @ 100V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 900 mOhm @ 2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - AOU4S60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
AOU4S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AOU4S60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOU4S60-ND 278-AOU4S60 1017295-AOU4S60 AOU4S60
Product Name Single FETs, MOSFETs 600V 4A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOU4S60 Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
Polarity N-Channel N-Channel; N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA Tube SOT3; TO-251-3
PD 56800 milliwatts 56800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers