AOTL66215 is a 120V N-channel MOSFET designed for load switch, BMS, and motor drive applications. It is packaged in a TOLLA case with a maximum continuous drain current of 305A at 25°C case temperature and a drain-source on-resistance of less than 2.3mΩ at 10V gate-source voltage. The device supports a maximum junction temperature of 175°C, is 100% UIS and Rg tested, and complies with RoHS 2.0 and is halogen-free. Its thermal resistance from junction to case is 0.2 to 0.3°C/W, and it is rated for a single-pulse avalanche energy of 500mJ.
MOSFET N-CH 120V 305A TOLLA
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 785-AOTL66215TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |