Win Source Part Number: 1045207-AOTL42A60E
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,000
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: Alpha & Omega Semiconductor Inc.
Other Names: 785-AOTL42A60ETR
Base Product Number: AOTL42
MOSFET N-CH 60V TOLLA
MOSFET N-CH 60V TOLLA
MOSFET N-CH 60V TOLLA
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1045207-AOTL42A60E | 785-AOTL42A60ETR-ND | AOTL42A60E | AOTL42A60E |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | SOT3 |