Manufacturer: Alpha & Omega Semiconductor Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045204-AOTF5B65M2
Forward Voltage: 1.48 V
Categories: OEM Parts(A-B)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Collector Emitter Voltage (VCEO): 650 V
Collector Emitter Saturation Voltage: 1.57 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045204-AOTF5B65M2 |
| Product Name | OEM Parts - OEM Parts (A - B) - AOTF5B65M2 |