IGBT 600V 14A 31.2W Through Hole TO-220F
IGBT 600V 10A 31.2W TO220F Product overview: AOTF5B60D from Alpha and Omega Semiconductor, Inc. is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A, 31.2W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 10A, 31.2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-AOTF5B60D can be used for catalog matching and distributor lookup.
Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017282-AOTF5B60D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 98ns
Input Type: Standard
Gate Charge: 9.4nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3F
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 31.2W
Pulsed Collector Current: 20A
Collector-emitter saturation voltage(Max): 1.8V @ 15V, 5A
Total Switching Energy(Ets): 140μJ (on), 40μJ (off)
Turn-on and Turn-off delay time: 12ns/83ns
Testing Conditions: 400V, 5A, 60 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
IGBT 600V 10A 31.2W TO220F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | AOTF5B60D-ND | 279-AOTF5B60D | 1017282-AOTF5B60D | AOTF5B60D |
| Product Name | Single IGBTs | 600V 10A 31.2W IGBT Transistor | IGBTs - Single - AOTF5B60D | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |