Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF404 AOTF404

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078209-AOTF404 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 105V Continuous Drain Current at 25°C: 5.8A (Ta), 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2445pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 28 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078209-AOTF404 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 105V Continuous Drain Current at 25°C: 5.8A (Ta), 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2445pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 28 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF404 - 078209-AOTF404 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF404
078209-AOTF404
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF404 078209-AOTF404
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 078209-AOTF404 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.2W (Ta), 43W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220FL Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 105V Continuous Drain Current at 25°C: 5.8A (Ta), 26A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 46nC @ 10V Max Input Capacitance: 2445pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 28 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 078209-AOTF404
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta), 43W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220FL
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 105V
Continuous Drain Current at 25°C: 5.8A (Ta), 26A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 46nC @ 10V
Max Input Capacitance: 2445pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 28 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
105V 26A MOSFET Transistor
278-AOTF404
105V 26A MOSFET Transistor 278-AOTF404
MOSFET N-CH 105V 5.8/26A TO220FL Product overview: AOTF404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 105V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF404 can be used for catalog matching and distributor lookup.

MOSFET N-CH 105V 5.8/26A TO220FL Product overview: AOTF404 from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 105V, 26A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 105V, 26A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF404 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - AOTF404-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF404-ND
Single FETs, MOSFETs AOTF404-ND
N-Channel 105V 5.8A (Ta), 26A (Tc) 2.2W (Ta), 43W (Tc) Through Hole TO-220FL

N-Channel 105V 5.8A (Ta), 26A (Tc) 2.2W (Ta), 43W (Tc) Through Hole TO-220FL

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF404 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF404
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF404
MOSFET N-CH 105V 5.8/26A TO220FL

MOSFET N-CH 105V 5.8/26A TO220FL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 078209-AOTF404 278-AOTF404 AOTF404-ND AOTF404
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF404 105V 26A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 105 volts
PD 2200 to 43000 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
IGBT Modules - 2PS06017E32G28213NOSA1-ND - DigiKey
Specs
Package Type Module
View Details
2 suppliers
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB857C-E - 855126-2SB857C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details