Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF360A70L AOTF360A70L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861163-AOTF360A70L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 12A (Tj) 29.5W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: AOTF360 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861163-AOTF360A70L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 12A (Tj) 29.5W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: AOTF360 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF360A70L - 861163-AOTF360A70L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF360A70L
861163-AOTF360A70L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF360A70L 861163-AOTF360A70L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 861163-AOTF360A70L Series: aMOS5™ Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 700 V 12A (Tj) 29.5W (Tc) Through Hole TO-220F Package: TO-220-3 Full Pack Package: Tube Mounting: Through Hole Family Name: AOTF360 Categories: Discrete Semiconductor Products Case / Package: TO-220F ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.29.0095

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 861163-AOTF360A70L
Series: aMOS5™
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 700 V 12A (Tj) 29.5W (Tc) Through Hole TO-220F
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: AOTF360
Categories: Discrete Semiconductor Products
Case / Package: TO-220F
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.29.0095

Buy Now
Singapore, Singapore
700V 12A MOSFET Transistor
278-AOTF360A70L
700V 12A MOSFET Transistor 278-AOTF360A70L
MOSFET N-CH 700V 12A TO220F Product overview: AOTF360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF360A70L can be used for catalog matching and distributor lookup.

MOSFET N-CH 700V 12A TO220F Product overview: AOTF360A70L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700V, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 700V, 12A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF360A70L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-AOTF360A70L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-AOTF360A70L-ND
Single FETs, MOSFETs 785-AOTF360A70L-ND
N-Channel 700V 12A (Tj) 29.5W (Tc) Through Hole TO-220F

N-Channel 700V 12A (Tj) 29.5W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF360A70L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF360A70L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF360A70L
MOSFET N-CH 700V 12A TO220F

MOSFET N-CH 700V 12A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 861163-AOTF360A70L 278-AOTF360A70L 785-AOTF360A70L-ND AOTF360A70L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF360A70L 700V 12A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details
55V 160A TO220 MOSFET Transistor - 278-AUIRF3805 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
PD 300000 milliwatts
View Details
7 suppliers