Alpha & Omega Semiconductor, Ltd. 100V 9A 33A TO220 MOSFET Transistor AOTF298L

Description
MOSFET N-CH 100V 9A/33A TO220-3F Product overview: AOTF298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 33A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF298L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 9A/33A TO220-3F Product overview: AOTF298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 33A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF298L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 9A 33A TO220 MOSFET Transistor
278-AOTF298L
100V 9A 33A TO220 MOSFET Transistor 278-AOTF298L
MOSFET N-CH 100V 9A/33A TO220-3F Product overview: AOTF298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 33A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF298L can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 9A/33A TO220-3F Product overview: AOTF298L from Alpha and Omega Semiconductor, Inc. is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 9A, 33A, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 9A, 33A, TO220, MOSFET Transistor. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AOTF298L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 785-1382-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1382-5-ND
Single FETs, MOSFETs 785-1382-5-ND
N-Channel 100V 9A (Ta), 33A (Tc) 2.1W (Ta), 33W (Tc) Through Hole TO-220F

N-Channel 100V 9A (Ta), 33A (Tc) 2.1W (Ta), 33W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF298L - 53339-AOTF298L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF298L
53339-AOTF298L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF298L 53339-AOTF298L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 53339-AOTF298L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 33W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 9A (Ta), 33A (Tc) Gate-Source Threshold Voltage: 4.1V @ 250μA Max Gate Charge: 27nC @ 10V Max Input Capacitance: 1670pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 53339-AOTF298L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 33W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 9A (Ta), 33A (Tc)
Gate-Source Threshold Voltage: 4.1V @ 250μA
Max Gate Charge: 27nC @ 10V
Max Input Capacitance: 1670pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14.5 mOhm @ 20A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF298L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF298L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF298L
MOSFET N-CH 100V 9A/33A TO220-3F

MOSFET N-CH 100V 9A/33A TO220-3F

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-AOTF298L 785-1382-5-ND 53339-AOTF298L AOTF298L
Product Name 100V 9A 33A TO220 MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF298L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2100 milliwatts 2100 to 33000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220-3F TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2224612P - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-247; TO-247
View Details
8 suppliers