Alpha & Omega Semiconductor, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2918L AOTF2918L

Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017269-AOTF2918L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 3430pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017269-AOTF2918L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 3430pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2918L - 1017269-AOTF2918L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2918L
1017269-AOTF2918L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2918L 1017269-AOTF2918L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1017269-AOTF2918L Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.1W (Ta), 41W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13A (Ta), 58A (Tc) Gate-Source Threshold Voltage: 3.9V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 3430pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1017269-AOTF2918L
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.1W (Ta), 41W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13A (Ta), 58A (Tc)
Gate-Source Threshold Voltage: 3.9V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 3430pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 785-1383-5-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
785-1383-5-ND
Single FETs, MOSFETs 785-1383-5-ND
N-Channel 100V 13A (Ta), 58A (Tc) 2.1W (Ta), 41W (Tc) Through Hole TO-220F

N-Channel 100V 13A (Ta), 58A (Tc) 2.1W (Ta), 41W (Tc) Through Hole TO-220F

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF2918L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF2918L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF2918L
MOSFET N-CH 100V 13A/58A TO220F

MOSFET N-CH 100V 13A/58A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 1017269-AOTF2918L 785-1383-5-ND AOTF2918L
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF2918L Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 100 volts
PD 2100 to 41000 milliwatts
Unlock Full Specs
to access all available technical data