Alpha & Omega Semiconductor, Ltd. Single FETs, MOSFETs AOTF288L

Description
N-Channel 80V 10.5A (Ta), 43A (Tc) 2.1W (Ta), 35.5W (Tc) Through Hole TO-220F
Request a Quote Datasheet
Description
N-Channel 80V 10.5A (Ta), 43A (Tc) 2.1W (Ta), 35.5W (Tc) Through Hole TO-220F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - AOTF288L-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AOTF288L-ND
Single FETs, MOSFETs AOTF288L-ND
N-Channel 80V 10.5A (Ta), 43A (Tc) 2.1W (Ta), 35.5W (Tc) Through Hole TO-220F

N-Channel 80V 10.5A (Ta), 43A (Tc) 2.1W (Ta), 35.5W (Tc) Through Hole TO-220F

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF288L - 1145053-AOTF288L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF288L
1145053-AOTF288L
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF288L 1145053-AOTF288L
Manufacturer: Alpha & Omega Semiconductor Inc. Win Source Part Number: 1145053-AOTF288L Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Full Pack Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 10.5A (Ta), 43A (Tc) Family Name: AOTF288L Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Manufacturer Homepage: www.aosmd.com Manufacturer Package: TO-220-3F Channel Type Type: N Drain Source Voltage: 80V Vgs(th) (Maximum) @ Id: 3.4V @ 250μA Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V Input Capacitance (Ciss) (Maximum) @ Vds: 1871pF @ 40V Vgs (Maximum): ±20V Power Dissipation (Maximum): 2.1W (Ta), 35.5W (Tc) Rds On (Maximum) @ Id, Vgs: 9.2 mOhm @ 20A, 10V Alternative Parts (Cross-Reference): IPA100N08N3GXK; IPA100N08N3GXKSA1; IXTP88N085T; Introduction Date: January 07, 2013 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Sufficient

Manufacturer: Alpha & Omega Semiconductor Inc.
Win Source Part Number: 1145053-AOTF288L
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3 Full Pack
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 10.5A (Ta), 43A (Tc)
Family Name: AOTF288L
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Manufacturer Homepage: www.aosmd.com
Manufacturer Package: TO-220-3F
Channel Type Type: N
Drain Source Voltage: 80V
Vgs(th) (Maximum) @ Id: 3.4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 38nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds: 1871pF @ 40V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 2.1W (Ta), 35.5W (Tc)
Rds On (Maximum) @ Id, Vgs: 9.2 mOhm @ 20A, 10V
Alternative Parts (Cross-Reference): IPA100N08N3GXK; IPA100N08N3GXKSA1; IXTP88N085T;
Introduction Date: January 07, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AOTF288L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AOTF288L
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AOTF288L
MOSFET N-CH 80V 10.5A/43A TO220

MOSFET N-CH 80V 10.5A/43A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number AOTF288L-ND 1145053-AOTF288L AOTF288L
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - AOTF288L Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

750V 33MOHM MOSFET Transistor - 278-UJ4C075033K4S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 242 milliwatts
View Details
3 suppliers
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZSTRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SB1167T - 906322-2SB1167T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details